The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
Win Source Part Number: 1026219-FS12-090-C2
Category: Transformers>Power Transformers
Series: Split Pack™, Class 2/3, FS
Type: Laminated Core
Termination Style: PC Pin
Package: Tube
Height - Seated (Max): 23.80mm
Standard Package: 10
Power - Max: 1.1VA
Weight: 0.17 lb (77.11 g)
Voltage - Isolation: 4200Vrms
Voltage - Primary: 115V, 230V
Current - Output (Max): Parallel 180mA, Series 90mA
Voltage - Secondary (Full Load): Parallel 6.3V, Series 12.6V
Primary Winding(s): Dual
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Through Hole
Dimension: 34.93mm L x 28.58mm W
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Triad Magnetics
Other Names: FS12-090-C2-B,237-15
PWR XFMR LAMINATED 1.1VA TH
TRANSFORMER, ISO, 2 X 6.3V, 1.1VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:90mA RoHS Compliant: Yes
PWR XFMR LAMINATED 1.1VA TH
| Triad Magnetics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | FS12-090-C2 | 1026219-FS12-090-C2 | 237-1577-ND | 55X4510 | FS12-090-C2 |
| Product Name | PC Mount Split Pack™ Class 2/3 Power Transformers | Transformers - Power Transformers | Power Transformers | Transformer, Iso, 2 X 6.3V, 1.1Va; Pcb Transformer Type Triad Magnetics | Transformers - Power Transformers |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | ||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | |||
| Output Voltage | 6.3 volts | 6.3 to 12.6 volts | 6.3 volts | 6.3 to 12.6 volts | |
| Power Rating (VA) | 1.1 VA | 1.1 VA | 1.1 VA | ||
| Category | Signal |