Triad Magnetics PC Mount Split Pack™ Power Transformers FS10-2000

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - FS10-2000 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
FS10-2000
PC Mount Split Pack™ Power Transformers FS10-2000
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - FS10-2000-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
FS10-2000-ND
Power Transformers FS10-2000-ND
PWR XFMR LAMINATED 20VA TH

PWR XFMR LAMINATED 20VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
FS10-2000
Transformers - Power Transformers FS10-2000
PWR XFMR LAMINATED 20VA TH

PWR XFMR LAMINATED 20VA TH

Supplier's Site
Power Xfmr 10.0Vct@2.0A Ul/cul 115/230V Split Pack Pcb Mount/fs10-2000 Rohs Compliant Triad Magnetics - 37B9084 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 10.0Vct@2.0A Ul/cul 115/230V Split Pack Pcb Mount/fs10-2000 Rohs Compliant Triad Magnetics
37B9084
Power Xfmr 10.0Vct@2.0A Ul/cul 115/230V Split Pack Pcb Mount/fs10-2000 Rohs Compliant Triad Magnetics 37B9084
POWER XFMR 10.0Vct@2.0A UL/cUL 115/230V SPLIT PACK PCB MOUNT/FS10-2000 RoHS Compliant: Yes

POWER XFMR 10.0Vct@2.0A UL/cUL 115/230V SPLIT PACK PCB MOUNT/FS10-2000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number FS10-2000 FS10-2000-ND FS10-2000 37B9084
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Transformers - Power Transformers Power Xfmr 10.0Vct@2.0A Ul/cul 115/230V Split Pack Pcb Mount/fs10-2000 Rohs Compliant Triad Magnetics
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 5 volts 5 to 10 volts 5 to 10 volts
Power Rating (VA) 20 VA 20 VA 20 VA
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F8-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
4 suppliers
Chassis Mount Power Control Transformers - F-398U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
115 Volts (V) Chassis Mount Power Transformer - F-94X - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Output Type AC
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F7-10 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 56 VA
View Details
5 suppliers