The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
PWR XFMR LAMINATED 1.1VA TH
PWR XFMR LAMINATED 1.1VA TH
POWER XFMR 10.0Vct@0.110A UL/cUL 115/230V SPLIT PACK PCB MOUNT/FS10-110 RoHS Compliant: Yes
| Triad Magnetics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | FS10-110 | FS10-110-ND | FS10-110 | 30C5821 |
| Product Name | PC Mount Split Pack™ Power Transformers | Power Transformers | Transformers - Power Transformers | Power Xfmr 10.0Vct@0.110A Ul/cul 115/230V Split Pack Pcb Mount/fs10-110 Rohs Compliant Triad Magnetics |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 5 volts | 5 to 10 volts | 5 to 10 volts | |
| Power Rating (VA) | 1.1 VA | 1.1 VA | 1.1 VA |