The FP88-28 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
PWR XFMR LAMINATED 2.5VA TH
PWR XFMR LAMINATED 2.5VA TH
POWER XFMR 88.0Vct@0.028A UL/cUL FLAT PACK PCB MOUNT/FP88-28 RoHS Compliant: Yes
| Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | FP88-28 | FP88-28-ND | FP88-28 | 87H8185 |
| Product Name | PC Mount Flat Pack™ Power Transformers | Power Transformers | Transformers - Power Transformers | Power Xfmr 88.0Vct@0.028A Ul/cul Flat Pack Pcb Mount/fp88-28 Rohs Compliant Triad Magnetics |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Power Rating (VA) | 2.5 VA | 2.5 VA | 2.5 VA | |
| Standards / Compliance | RoHS |