Triad Magnetics PC Mount Flat Pack™ Power Transformers FP56-100

Description
The FP56-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet
Description
The FP56-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Flat Pack™ Power Transformers - FP56-100 - Triad Magnetics
Perris, California, United States
PC Mount Flat Pack™ Power Transformers
FP56-100
PC Mount Flat Pack™ Power Transformers FP56-100
The FP56-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

The FP56-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

Supplier's Site
Power Transformers - 237-1023-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1023-ND
Power Transformers 237-1023-ND
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
FP56-100
Transformers - Power Transformers FP56-100
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Supplier's Site
Transformer, Iso, 2 X 28V, 6Va; Pcb Transformer Type Triad Magnetics - 55X4501 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 28V, 6Va; Pcb Transformer Type Triad Magnetics
55X4501
Transformer, Iso, 2 X 28V, 6Va; Pcb Transformer Type Triad Magnetics 55X4501
TRANSFORMER, ISO, 2 X 28V, 6VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 28V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:100mA; Isolation Voltage:2kV RoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 28V, 6VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 28V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:100mA; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer;6VA;Sec:Ser 0.1A, Par 0.2A;Pri:115/230V;Sec:Ser 56VCT, Par 28V;PC - 70218427 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;6VA;Sec:Ser 0.1A, Par 0.2A;Pri:115/230V;Sec:Ser 56VCT, Par 28V;PC
70218427
Transformer;6VA;Sec:Ser 0.1A, Par 0.2A;Pri:115/230V;Sec:Ser 56VCT, Par 28V;PC 70218427
The TRIAD Flat Pack™ power transformer from TRIAD Magnetics is designed to meet the needs of low clearance PC board and solid state power designs. These units can also be used for control and instrumentation applications. Voltages and currents were chosen for widely used power applications. It is offered in a dual primary and dual secondary configuration. Low Profile: Allows 3⁄4" card spacing for 2.5 VA units, allows 1" card spacing for 6 VA units, allows 11⁄4" card spacing for 12 VA units. Made in China

The TRIAD Flat Pack™ power transformer from TRIAD Magnetics is designed to meet the needs of low clearance PC board and solid state power designs. These units can also be used for control and instrumentation applications. Voltages and currents were chosen for widely used power applications. It is offered in a dual primary and dual secondary configuration. Low Profile: Allows 3⁄4" card spacing for 2.5 VA units, allows 1" card spacing for 6 VA units, allows 11⁄4" card spacing for 12 VA units.

  • Made in China
Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Transformers Power Transformers
Product Number FP56-100 237-1023-ND FP56-100 55X4501 70218427
Product Name PC Mount Flat Pack™ Power Transformers Power Transformers Transformers - Power Transformers Transformer, Iso, 2 X 28V, 6Va; Pcb Transformer Type Triad Magnetics Transformer;6VA;Sec:Ser 0.1A, Par 0.2A;Pri:115/230V;Sec:Ser 56VCT, Par 28V;PC
Transformer Type Industrial Control Transformer Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Power Rating (VA) 6 VA 6 VA 6 VA 6 VA
Standards / Compliance RoHS UL
Unlock Full Specs
to access all available technical data

Similar Products

Single Primary Dual Secondaries PC Mount Power Transformer - F-150P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - FS56-220 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 28 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD8-12 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 100 VA
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F7-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 56 VA
View Details
5 suppliers