Triad Magnetics PC Mount Flat Pack™ Power Transformers FP40-600

Description
The FP40-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet
Description
The FP40-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Flat Pack™ Power Transformers - FP40-600 - Triad Magnetics
Perris, California, United States
PC Mount Flat Pack™ Power Transformers
FP40-600
PC Mount Flat Pack™ Power Transformers FP40-600
The FP40-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

The FP40-600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

Supplier's Site
Power Transformers - FP40-600-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
FP40-600-ND
Power Transformers FP40-600-ND
PWR XFMR LAMINATED 24VA TH

PWR XFMR LAMINATED 24VA TH

Buy Now Datasheet
Power Xfmr 40Vct@0.600A Ul/cul Flat Pack Pcb Mount Rohs Compliant Triad Magnetics - 55X4500 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 40Vct@0.600A Ul/cul Flat Pack Pcb Mount Rohs Compliant Triad Magnetics
55X4500
Power Xfmr 40Vct@0.600A Ul/cul Flat Pack Pcb Mount Rohs Compliant Triad Magnetics 55X4500
POWER XFMR 40Vct@0.600A UL/cUL FLAT PACK PCB MOUNT RoHS Compliant: Yes

POWER XFMR 40Vct@0.600A UL/cUL FLAT PACK PCB MOUNT RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
FP40-600
Transformers - Power Transformers FP40-600
PWR XFMR LAMINATED 24VA TH

PWR XFMR LAMINATED 24VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number FP40-600 FP40-600-ND 55X4500 FP40-600
Product Name PC Mount Flat Pack™ Power Transformers Power Transformers Power Xfmr 40Vct@0.600A Ul/cul Flat Pack Pcb Mount Rohs Compliant Triad Magnetics Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 24 VA 24 VA 24 VA
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F8-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
115 Volts (V) Chassis Mount Power Transformer - F-92A - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Output Type AC
View Details
3 suppliers
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-378P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F28-85-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details