Triad Magnetics PC Mount Flat Pack™ Power Transformers FP34-340

Description
The FP34-340 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet
Description
The FP34-340 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Flat Pack™ Power Transformers - FP34-340 - Triad Magnetics
Perris, California, United States
PC Mount Flat Pack™ Power Transformers
FP34-340
PC Mount Flat Pack™ Power Transformers FP34-340
The FP34-340 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

The FP34-340 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

Supplier's Site
Power Transformers - 237-1006-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1006-ND
Power Transformers 237-1006-ND
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
FP34-340
Transformers - Power Transformers FP34-340
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Supplier's Site
Transformer, Power Rating 12 Voltampere, Secondary Rms Rating Serial 34V At 0.34A Rohs Compliant Triad Magnetics - 44F3348 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Power Rating 12 Voltampere, Secondary Rms Rating Serial 34V At 0.34A Rohs Compliant Triad Magnetics
44F3348
Transformer, Power Rating 12 Voltampere, Secondary Rms Rating Serial 34V At 0.34A Rohs Compliant Triad Magnetics 44F3348
Transformer, Power Rating 12 Voltampere, Secondary RMS Rating Serial 34V at 0.34A RoHS Compliant: Yes

Transformer, Power Rating 12 Voltampere, Secondary RMS Rating Serial 34V at 0.34A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number FP34-340 237-1006-ND FP34-340 44F3348
Product Name PC Mount Flat Pack™ Power Transformers Power Transformers Transformers - Power Transformers Transformer, Power Rating 12 Voltampere, Secondary Rms Rating Serial 34V At 0.34A Rohs Compliant Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 12 VA 12 VA 12 VA
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data