Triad Magnetics PC Mount Flat Pack™ Power Transformers FP34-170

Description
The FP34-170 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet
Description
The FP34-170 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Flat Pack™ Power Transformers - FP34-170 - Triad Magnetics
Perris, California, United States
PC Mount Flat Pack™ Power Transformers
FP34-170
PC Mount Flat Pack™ Power Transformers FP34-170
The FP34-170 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

The FP34-170 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

Supplier's Site
Power Transformers - 237-1022-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1022-ND
Power Transformers 237-1022-ND
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
FP34-170
Transformers - Power Transformers FP34-170
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Supplier's Site
Transformer, Iso, 2 X 17V, 6Va; Pcb Transformer Type Triad Magnetics - 44F3343 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 17V, 6Va; Pcb Transformer Type Triad Magnetics
44F3343
Transformer, Iso, 2 X 17V, 6Va; Pcb Transformer Type Triad Magnetics 44F3343
TRANSFORMER, ISO, 2 X 17V, 6VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 17V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:170mA; Isolation Voltage:2kV RoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 17V, 6VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 17V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:170mA; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Transformers
Product Number FP34-170 237-1022-ND FP34-170 44F3343
Product Name PC Mount Flat Pack™ Power Transformers Power Transformers Transformers - Power Transformers Transformer, Iso, 2 X 17V, 6Va; Pcb Transformer Type Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 6 VA 6 VA 6 VA
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F6-36 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
5 suppliers
Single Secondary Chassis Mount Power Transformers - F-112X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-191U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers
PC Mount Split Pack™ Power Transformers - FS16-400 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
6 suppliers