Triad Magnetics PC Mount Flat Pack™ Power Transformers FP30-1600

Description
The FP30-1600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet
Description
The FP30-1600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Flat Pack™ Power Transformers - FP30-1600 - Triad Magnetics
Perris, California, United States
PC Mount Flat Pack™ Power Transformers
FP30-1600
PC Mount Flat Pack™ Power Transformers FP30-1600
The FP30-1600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

The FP30-1600 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

Supplier's Site
Power Transformers - FP30-1600-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
FP30-1600-ND
Power Transformers FP30-1600-ND
PWR XFMR LAMINATED 48VA TH

PWR XFMR LAMINATED 48VA TH

Buy Now Datasheet
Power Xfmr 30.0Vct@1.60A Ul/cul Flat Pack Pcb Mount Rohs Compliant Triad Magnetics - 55X4495 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 30.0Vct@1.60A Ul/cul Flat Pack Pcb Mount Rohs Compliant Triad Magnetics
55X4495
Power Xfmr 30.0Vct@1.60A Ul/cul Flat Pack Pcb Mount Rohs Compliant Triad Magnetics 55X4495
POWER XFMR 30.0Vct@1.60A UL/cUL FLAT PACK PCB MOUNT RoHS Compliant: Yes

POWER XFMR 30.0Vct@1.60A UL/cUL FLAT PACK PCB MOUNT RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
FP30-1600
Transformers - Power Transformers FP30-1600
PWR XFMR LAMINATED 48VA TH

PWR XFMR LAMINATED 48VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number FP30-1600 FP30-1600-ND 55X4495 FP30-1600
Product Name PC Mount Flat Pack™ Power Transformers Power Transformers Power Xfmr 30.0Vct@1.60A Ul/cul Flat Pack Pcb Mount Rohs Compliant Triad Magnetics Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 48 VA 48 VA 48 VA
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F3-56 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F120-010 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 60 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-218X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F10-2000-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 5 volts
View Details
4 suppliers