Triad Magnetics PC Mount Flat Pack™ Power Transformers FP20-300

Description
The FP20-300 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet
Description
The FP20-300 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Flat Pack™ Power Transformers - FP20-300 - Triad Magnetics
Perris, California, United States
PC Mount Flat Pack™ Power Transformers
FP20-300
PC Mount Flat Pack™ Power Transformers FP20-300
The FP20-300 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

The FP20-300 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

Supplier's Site
Power Transformers - 237-1019-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1019-ND
Power Transformers 237-1019-ND
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Buy Now Datasheet
Bobbins Transformer; Pcb Transformer Type Triad Magnetics - 78K8144 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Triad Magnetics
78K8144
Bobbins Transformer; Pcb Transformer Type Triad Magnetics 78K8144
BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:800mA; Isolation Voltage:2kV; No. of Pins:8 RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:800mA; Isolation Voltage:2kV; No. of Pins:8 RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer;6VA;Sec:Ser 0.3A, Par 0.6A;Pri:115/230V;Sec:Ser 20VCT, Par 10V;PC - 70218423 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;6VA;Sec:Ser 0.3A, Par 0.6A;Pri:115/230V;Sec:Ser 20VCT, Par 10V;PC
70218423
Transformer;6VA;Sec:Ser 0.3A, Par 0.6A;Pri:115/230V;Sec:Ser 20VCT, Par 10V;PC 70218423
The TRIAD Flat Pack™ power transformer from TRIAD Magnetics is designed to meet the needs of low clearance PC board and solid state power designs. These units can also be used for control and instrumentation applications. Voltages and currents were chosen for widely used power applications. It is offered in a dual primary and dual secondary configuration. Low Profile: Allows 3⁄4" card spacing for 2.5 VA units, allows 1" card spacing for 6 VA units, allows 11⁄4" card spacing for 12 VA units. Made in China

The TRIAD Flat Pack™ power transformer from TRIAD Magnetics is designed to meet the needs of low clearance PC board and solid state power designs. These units can also be used for control and instrumentation applications. Voltages and currents were chosen for widely used power applications. It is offered in a dual primary and dual secondary configuration. Low Profile: Allows 3⁄4" card spacing for 2.5 VA units, allows 1" card spacing for 6 VA units, allows 11⁄4" card spacing for 12 VA units.

  • Made in China
Supplier's Site
Shenzhen, China
Transformers - Power Transformers
FP20-300
Transformers - Power Transformers FP20-300
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers Power Transformers
Product Number FP20-300 237-1019-ND 78K8144 70218423 FP20-300
Product Name PC Mount Flat Pack™ Power Transformers Power Transformers Bobbins Transformer; Pcb Transformer Type Triad Magnetics Transformer;6VA;Sec:Ser 0.3A, Par 0.6A;Pri:115/230V;Sec:Ser 20VCT, Par 10V;PC Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Power Rating (VA) 6 VA 6 VA 6 VA 6 VA
Standards / Compliance RoHS UL
Unlock Full Specs
to access all available technical data