The FP20-2400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
PWR XFMR LAMINATED 48VA TH
POWER XFMR 20.0Vct@2.40A UL/cUL FLAT PACK PCB MOUNT RoHS Compliant: Yes
PWR XFMR LAMINATED 48VA TH
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | FP20-2400 | FP20-2400-ND | 55X4493 | FP20-2400 |
| Product Name | PC Mount Flat Pack™ Power Transformers | Power Transformers | Power Xfmr 20.0Vct@2.40A Ul/cul Flat Pack Pcb Mount Rohs Compliant Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Power Rating (VA) | 48 VA | 48 VA | 48 VA | |
| Standards / Compliance | RoHS |