Triad Magnetics PC Mount Flat Pack™ Power Transformers FP16-375

Description
The FP16-375 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet
Description
The FP16-375 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Flat Pack™ Power Transformers - FP16-375 - Triad Magnetics
Perris, California, United States
PC Mount Flat Pack™ Power Transformers
FP16-375
PC Mount Flat Pack™ Power Transformers FP16-375
The FP16-375 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

The FP16-375 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

Supplier's Site
Power Transformers - 237-1018-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1018-ND
Power Transformers 237-1018-ND
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
FP16-375
Transformers - Power Transformers FP16-375
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Supplier's Site
Bobbins Transformer; Pcb Transformer Type Triad Magnetics - 81F2415 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Triad Magnetics
81F2415
Bobbins Transformer; Pcb Transformer Type Triad Magnetics 81F2415
BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:750mA; Isolation Voltage:2kV; No. of Pins:8 RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:750mA; Isolation Voltage:2kV; No. of Pins:8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Transformers
Product Number FP16-375 237-1018-ND FP16-375 81F2415
Product Name PC Mount Flat Pack™ Power Transformers Power Transformers Transformers - Power Transformers Bobbins Transformer; Pcb Transformer Type Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 6 VA 6 VA 6 VA
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F6-36 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
5 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-2250-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers
Isolation Power Transformers - N-255MG - Triad Magnetics
Specs
Transformer Type Isolation
Input Voltage 230 volts
Output Voltage 115 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F6-10 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
5 suppliers