Triad Magnetics PC Mount Flat Pack™ Power Transformers FP120-100

Description
The FP120-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet
Description
The FP120-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Flat Pack™ Power Transformers - FP120-100 - Triad Magnetics
Perris, California, United States
PC Mount Flat Pack™ Power Transformers
FP120-100
PC Mount Flat Pack™ Power Transformers FP120-100
The FP120-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

The FP120-100 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

Supplier's Site
Power Transformers - FP120-100-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
FP120-100-ND
Power Transformers FP120-100-ND
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
FP120-100
Transformers - Power Transformers FP120-100
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Supplier's Site
Power Xfmr 120.0Vct@0.100A Ul/cul Flat Pack Pcb Mount/fp120-100 Rohs Compliant Triad Magnetics - 44F3338 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 120.0Vct@0.100A Ul/cul Flat Pack Pcb Mount/fp120-100 Rohs Compliant Triad Magnetics
44F3338
Power Xfmr 120.0Vct@0.100A Ul/cul Flat Pack Pcb Mount/fp120-100 Rohs Compliant Triad Magnetics 44F3338
POWER XFMR 120.0Vct@0.100A UL/cUL FLAT PACK PCB MOUNT/FP120-100 RoHS Compliant: Yes

POWER XFMR 120.0Vct@0.100A UL/cUL FLAT PACK PCB MOUNT/FP120-100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number FP120-100 FP120-100-ND FP120-100 44F3338
Product Name PC Mount Flat Pack™ Power Transformers Power Transformers Transformers - Power Transformers Power Xfmr 120.0Vct@0.100A Ul/cul Flat Pack Pcb Mount/fp120-100 Rohs Compliant Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 12 VA 12 VA 12 VA
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F120-010 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 60 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F7-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 56 VA
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD8-36 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
PC Mount Split Pack™ Power Transformers - F24-1500 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
4 suppliers