Triad Magnetics PC Mount Flat Pack™ Power Transformers FP12-200

Description
The FP12-200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet
Description
The FP12-200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Flat Pack™ Power Transformers - FP12-200 - Triad Magnetics
Perris, California, United States
PC Mount Flat Pack™ Power Transformers
FP12-200
PC Mount Flat Pack™ Power Transformers FP12-200
The FP12-200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

The FP12-200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

Supplier's Site
Power Transformers - 237-1009-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1009-ND
Power Transformers 237-1009-ND
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Buy Now Datasheet
Transformer, Iso, 2 X 6.3V, 2.5Va; Pcb Transformer Type Triad Magnetics - 46F1943 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 6.3V, 2.5Va; Pcb Transformer Type Triad Magnetics
46F1943
Transformer, Iso, 2 X 6.3V, 2.5Va; Pcb Transformer Type Triad Magnetics 46F1943
TRANSFORMER, ISO, 2 X 6.3V, 2.5VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:200mA RoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 6.3V, 2.5VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:200mA RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
FP12-200
Transformers - Power Transformers FP12-200
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers
Product Number FP12-200 237-1009-ND 46F1943 FP12-200
Product Name PC Mount Flat Pack™ Power Transformers Power Transformers Transformer, Iso, 2 X 6.3V, 2.5Va; Pcb Transformer Type Triad Magnetics Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 2.5 VA 2.5 VA 2.5 VA
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F16-2250-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F4-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 6 VA
View Details
3 suppliers
PC Mount Split Pack™ Power Transformers - F120-160 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 60 volts
View Details
4 suppliers