Triad Magnetics Chassis Mount Quick Pack™ Power Transformers FD6-36

Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet
Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick Pack™ Power Transformers - FD6-36 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick Pack™ Power Transformers
FD6-36
Chassis Mount Quick Pack™ Power Transformers FD6-36
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

Supplier's Site
Power Transformers - 237-1751-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1751-ND
Power Transformers 237-1751-ND
PWR XFMR LAMINATED 30VA CHAS MT

PWR XFMR LAMINATED 30VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
FD6-36
Transformers - Power Transformers FD6-36
PWR XFMR LAMINATED 30VA CHAS MT

PWR XFMR LAMINATED 30VA CHAS MT

Supplier's Site
Power Transformer, 36V, 1A, 30Va; Chassis Mount Transformer Type Triad Magnetics - 97F988 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer, 36V, 1A, 30Va; Chassis Mount Transformer Type Triad Magnetics
97F988
Power Transformer, 36V, 1A, 30Va; Chassis Mount Transformer Type Triad Magnetics 97F988
POWER TRANSFORMER, 36V, 1A, 30VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:36V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:1A RoHS Compliant: Yes

POWER TRANSFORMER, 36V, 1A, 30VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:36V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number FD6-36 237-1751-ND FD6-36 97F988
Product Name Chassis Mount Quick Pack™ Power Transformers Power Transformers Transformers - Power Transformers Power Transformer, 36V, 1A, 30Va; Chassis Mount Transformer Type Triad Magnetics
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 30 VA 30 VA 30 VA
Transformer Type Power Transformer Laminated Core
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD4-28 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F3-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F3-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-375P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
3 suppliers