Triad Magnetics Chassis Mount Quick Pack™ Power Transformers FD5-24

Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote
Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Triad Magnetics FD5-24 is a chassis mount transformer designed for small power applications, offering a maximum power rating of 12VA. It features a dual primary winding configuration for operation at either 230VAC or 115VAC, with a secondary output voltage of 24VCT at 0.5A. The transformer is constructed with a split bobbin design, which helps reduce size and weight compared to standard transformers, making it suitable for applications with limited space. Safety features include a hipot rating of 2500VAC from primary to secondary and 1500VAC from windings to core, along with UL certification for general purpose use. The transformer is built with a UL Class B insulation system and is RoHS compliant, meeting the requirements of the 2011/65/EU directive. It has dimensions of 1.625 inches by 2.375 inches by 2.812 inches and weighs 0.70 lbs. The termination is compatible with quick connects or soldering, facilitating easy installation.

Datasheet Summary
Powered by GS/AI

The Triad Magnetics FD5-24 is a chassis mount transformer designed for small power applications, offering a maximum power rating of 12VA. It features a dual primary winding configuration for operation at either 230VAC or 115VAC, with a secondary output voltage of 24VCT at 0.5A. The transformer is constructed with a split bobbin design, which helps reduce size and weight compared to standard transformers, making it suitable for applications with limited space. Safety features include a hipot rating of 2500VAC from primary to secondary and 1500VAC from windings to core, along with UL certification for general purpose use. The transformer is built with a UL Class B insulation system and is RoHS compliant, meeting the requirements of the 2011/65/EU directive. It has dimensions of 1.625 inches by 2.375 inches by 2.812 inches and weighs 0.70 lbs. The termination is compatible with quick connects or soldering, facilitating easy installation.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick Pack™ Power Transformers - FD5-24 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick Pack™ Power Transformers
FD5-24
Chassis Mount Quick Pack™ Power Transformers FD5-24
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

Supplier's Site
Power Transformers - 237-1739-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1739-ND
Power Transformers 237-1739-ND
PWR XFMR LAMINATED 12VA CHAS MT

PWR XFMR LAMINATED 12VA CHAS MT

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
FD5-24
Transformers - Power Transformers FD5-24
PWR XFMR LAMINATED 12VA CHAS MT

PWR XFMR LAMINATED 12VA CHAS MT

Supplier's Site
Transformer, 24V, 12Va; Chassis Mount Transformer Type Triad Magnetics - 76K4987 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 24V, 12Va; Chassis Mount Transformer Type Triad Magnetics
76K4987
Transformer, 24V, 12Va; Chassis Mount Transformer Type Triad Magnetics 76K4987
TRANSFORMER, 24V, 12VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:24V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:500mA; Isolation Voltage:2.5kV RoHS Compliant: Yes

TRANSFORMER, 24V, 12VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:24V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:500mA; Isolation Voltage:2.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer;12VA;Chassis;Pri:115/230V;Sec:24VCT;Sec:0.5A;Solder Lug;50/60Hz - 70218289 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;12VA;Chassis;Pri:115/230V;Sec:24VCT;Sec:0.5A;Solder Lug;50/60Hz
70218289
Transformer;12VA;Chassis;Pri:115/230V;Sec:24VCT;Sec:0.5A;Solder Lug;50/60Hz 70218289
The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.

The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Transformers Power Transformers
Product Number FD5-24 237-1739-ND FD5-24 76K4987 70218289
Product Name Chassis Mount Quick Pack™ Power Transformers Power Transformers Transformers - Power Transformers Transformer, 24V, 12Va; Chassis Mount Transformer Type Triad Magnetics Transformer;12VA;Chassis;Pri:115/230V;Sec:24VCT;Sec:0.5A;Solder Lug;50/60Hz
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Power Rating (VA) 12 VA 12 VA 12 VA 12 VA
Transformer Type Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Construction Laminate Laminate SplitCore
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F12-200-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 6.3 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-41X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F20-055-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F7-28 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 56 VA
View Details
5 suppliers