Triad Magnetics Chassis Mount Quick Pack™ Power Transformers FD4-56

Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet
Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick Pack™ Power Transformers - FD4-56 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick Pack™ Power Transformers
FD4-56
Chassis Mount Quick Pack™ Power Transformers FD4-56
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

Supplier's Site
Power Transformers - 237-1845-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1845-ND
Power Transformers 237-1845-ND
PWR XFMR LAMINATED 6VA CHAS MT

PWR XFMR LAMINATED 6VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
FD4-56
Transformers - Power Transformers FD4-56
PWR XFMR LAMINATED 6VA CHAS MT

PWR XFMR LAMINATED 6VA CHAS MT

Supplier's Site
Power Xfmr 56.0Vct@0.110A Ul/cul 115V/230 Quick Pack W/lugs/fd4-56 Rohs Compliant Triad Magnetics - 37B9023 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 56.0Vct@0.110A Ul/cul 115V/230 Quick Pack W/lugs/fd4-56 Rohs Compliant Triad Magnetics
37B9023
Power Xfmr 56.0Vct@0.110A Ul/cul 115V/230 Quick Pack W/lugs/fd4-56 Rohs Compliant Triad Magnetics 37B9023
POWER XFMR 56.0Vct@0.110A UL/cUL 115V/230 QUICK PACK w/LUGS/FD4-56 RoHS Compliant: Yes

POWER XFMR 56.0Vct@0.110A UL/cUL 115V/230 QUICK PACK w/LUGS/FD4-56 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number FD4-56 237-1845-ND FD4-56 37B9023
Product Name Chassis Mount Quick Pack™ Power Transformers Power Transformers Transformers - Power Transformers Power Xfmr 56.0Vct@0.110A Ul/cul 115V/230 Quick Pack W/lugs/fd4-56 Rohs Compliant Triad Magnetics
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 6 VA 6 VA 6 VA
Transformer Type Power Transformer Laminated Core
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-115X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Chassis Mount Power Control Transformers - F-214U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
6 suppliers
Multiple Secondary Chassis Mount Power Transformers - F-197U - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Output Voltage 15 volts
View Details
4 suppliers