POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:40V; Power Rating:-; Frequency Range:60Hz; Winding Type:Universal Winding; Current Rating:1A; Transformer Terminals:Wire Leaded; Isolation Voltage:1.5kV RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 03F622 |
| Product Name | Power Transformer; Chassis Mount Transformer Type Triad Magnetics |
| Transformer Type | Isolation |