Triad Magnetics Power Transformer; Chassis Mount Transformer Type Triad Magnetics F91X

Description
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:40V; Power Rating:-; Frequency Range:60Hz; Winding Type:Universal Winding; Current Rating:300mA; Transformer Terminals:Wire Leaded; Input Voltage:115VAC RoHS Compliant: No
Datasheet
Description
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:40V; Power Rating:-; Frequency Range:60Hz; Winding Type:Universal Winding; Current Rating:300mA; Transformer Terminals:Wire Leaded; Input Voltage:115VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformer; Chassis Mount Transformer Type Triad Magnetics - 03F621 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Triad Magnetics
03F621
Power Transformer; Chassis Mount Transformer Type Triad Magnetics 03F621
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:40V; Power Rating:-; Frequency Range:60Hz; Winding Type:Universal Winding; Current Rating:300mA; Transformer Terminals:Wire Leaded; Input Voltage:115VAC RoHS Compliant: No

POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:40V; Power Rating:-; Frequency Range:60Hz; Winding Type:Universal Winding; Current Rating:300mA; Transformer Terminals:Wire Leaded; Input Voltage:115VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 03F621
Product Name Power Transformer; Chassis Mount Transformer Type Triad Magnetics
Input Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 161F56 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 28 volts
Power Rating (VA) 4.4 VA
View Details
4 suppliers