The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
PWR XFMR LAMINATED 56VA CHAS MT
POWER XFMR 120.0Vct@0.500A UL/cUL 115V QUICK PACK w/LUGS/F7-120 RoHS Compliant: Yes
PWR XFMR LAMINATED 56VA CHAS MT
The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | F7-120 | 237-1710-ND | 98B5227 | F7-120 | 70218316 |
| Product Name | Chassis Mount Quick Pack™ Power Transformers | Power Transformers | Power Xfmr 120.0Vct@0.500A Ul/cul 115V Quick Pack W/lugs/f7-120 Rohs Compliant Triad Magnetics | Transformers - Power Transformers | Transformer;56VA;Chassis;Pri:115V;Sec:120VCT;Sec:0.5A;Solder Lug;50/60Hz |
| Mounting | Chassis | Chassis | Chassis | ||
| Input Voltage | 115 volts | 115 volts | 115 volts | 115 volts | |
| Power Rating (VA) | 56 VA | 56 VA | 56 VA | 56 VA | |
| Transformer Type | Power Transformer | Laminated Core | Impedance Matching Transformer; Isolation | ||
| Construction | Laminate | Laminate | SplitCore |