Triad Magnetics Chassis Mount Quick Pack™ Power Transformers F7-10

Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet
Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick Pack™ Power Transformers - F7-10 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick Pack™ Power Transformers
F7-10
Chassis Mount Quick Pack™ Power Transformers F7-10
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

Supplier's Site
Power Transformers - 237-1708-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1708-ND
Power Transformers 237-1708-ND
PWR XFMR LAMINATED 56VA CHAS MT

PWR XFMR LAMINATED 56VA CHAS MT

Buy Now Datasheet
Transformer;56VA;Chassis;Pri:115V;Sec:10VCT;Sec:5A;Solder Lug;50/60Hz;1-13/16In. - 70218252 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;56VA;Chassis;Pri:115V;Sec:10VCT;Sec:5A;Solder Lug;50/60Hz;1-13/16In.
70218252
Transformer;56VA;Chassis;Pri:115V;Sec:10VCT;Sec:5A;Solder Lug;50/60Hz;1-13/16In. 70218252
Power Transformers, 50⁄60 Hz, Chassis Mount, Leads Termination The TRIAD quick pack small power transformer series from Triad Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz. The Triad Quick Pack small power transformer series from Triad Magnetics offers a significant reduction in size and weight for a given VA rating. Split bobbin nonconcentric winding eliminates costly electrostatic shielding.

Power Transformers, 50⁄60 Hz, Chassis Mount, Leads Termination
The TRIAD quick pack small power transformer series from Triad Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.
The Triad Quick Pack small power transformer series from Triad Magnetics offers a significant reduction in size and weight for a given VA rating. Split bobbin nonconcentric winding eliminates costly electrostatic shielding.

Supplier's Site
Shenzhen, China
Transformers - Power Transformers
F7-10
Transformers - Power Transformers F7-10
PWR XFMR LAMINATED 56VA CHAS MT

PWR XFMR LAMINATED 56VA CHAS MT

Supplier's Site
Power Xfmr 10.0Vct@5.0A Ul/cul 115V Quick Pack W/lugs/f7-10 Rohs Compliant Triad Magnetics - 87F4426 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 10.0Vct@5.0A Ul/cul 115V Quick Pack W/lugs/f7-10 Rohs Compliant Triad Magnetics
87F4426
Power Xfmr 10.0Vct@5.0A Ul/cul 115V Quick Pack W/lugs/f7-10 Rohs Compliant Triad Magnetics 87F4426
POWER XFMR 10.0Vct@5.0A UL/cUL 115V QUICK PACK w/LUGS/F7-10 RoHS Compliant: No

POWER XFMR 10.0Vct@5.0A UL/cUL 115V QUICK PACK w/LUGS/F7-10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F7-10 237-1708-ND 70218252 F7-10 87F4426
Product Name Chassis Mount Quick Pack™ Power Transformers Power Transformers Transformer;56VA;Chassis;Pri:115V;Sec:10VCT;Sec:5A;Solder Lug;50/60Hz;1-13/16In. Transformers - Power Transformers Power Xfmr 10.0Vct@5.0A Ul/cul 115V Quick Pack W/lugs/f7-10 Rohs Compliant Triad Magnetics
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts 115 volts
Power Rating (VA) 56 VA 56 VA 56 VA 56 VA
Transformer Type Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Construction Laminate SplitCore Laminate
Unlock Full Specs
to access all available technical data

Similar Products

160 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM240-670 - Triad Magnetics
Specs
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 100 to 240 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD8-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
Chassis Mount Power Control Transformers - F-399U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F5-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
5 suppliers