Triad Magnetics Chassis Mount Quick Pack™ Power Transformers F6-120

Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet
Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick Pack™ Power Transformers - F6-120 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick Pack™ Power Transformers
F6-120
Chassis Mount Quick Pack™ Power Transformers F6-120
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

Supplier's Site
Power Transformers - 237-1701-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1701-ND
Power Transformers 237-1701-ND
PWR XFMR LAMINATED 30VA CHAS MT

PWR XFMR LAMINATED 30VA CHAS MT

Buy Now Datasheet
Power Xfmr 120.0Vct@0.250A Ul/cul 115V Quick Pack W/lugs/f6-120 Rohs Compliant Triad Magnetics - 37B9161 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 120.0Vct@0.250A Ul/cul 115V Quick Pack W/lugs/f6-120 Rohs Compliant Triad Magnetics
37B9161
Power Xfmr 120.0Vct@0.250A Ul/cul 115V Quick Pack W/lugs/f6-120 Rohs Compliant Triad Magnetics 37B9161
POWER XFMR 120.0Vct@0.250A UL/cUL 115V QUICK PACK w/LUGS/F6-120 RoHS Compliant: Yes

POWER XFMR 120.0Vct@0.250A UL/cUL 115V QUICK PACK w/LUGS/F6-120 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
F6-120
Transformers - Power Transformers F6-120
PWR XFMR LAMINATED 30VA CHAS MT

PWR XFMR LAMINATED 30VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F6-120 237-1701-ND 37B9161 F6-120
Product Name Chassis Mount Quick Pack™ Power Transformers Power Transformers Power Xfmr 120.0Vct@0.250A Ul/cul 115V Quick Pack W/lugs/f6-120 Rohs Compliant Triad Magnetics Transformers - Power Transformers
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts
Power Rating (VA) 30 VA 30 VA 30 VA
Transformer Type Power Transformer Laminated Core
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F20-600-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F7-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 56 VA
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-2250-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F5-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
5 suppliers