Triad Magnetics PC Mount Split Pack™ Class 2/3 Power Transformers F56-350-C2

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Class 2/3 Power Transformers - F56-350-C2 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Class 2/3 Power Transformers
F56-350-C2
PC Mount Split Pack™ Class 2/3 Power Transformers F56-350-C2
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1513-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1513-ND
Power Transformers 237-1513-ND
PWR XFMR LAMINATED 20VA TH

PWR XFMR LAMINATED 20VA TH

Buy Now Datasheet
Power Xfmr 56 Vct @ 350 Ma Ul/cul Class 3, 115V Split Pack Pcb Mount / F56-350-C2 Rohs Compliant Triad Magnetics - 55X4618 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 56 Vct @ 350 Ma Ul/cul Class 3, 115V Split Pack Pcb Mount / F56-350-C2 Rohs Compliant Triad Magnetics
55X4618
Power Xfmr 56 Vct @ 350 Ma Ul/cul Class 3, 115V Split Pack Pcb Mount / F56-350-C2 Rohs Compliant Triad Magnetics 55X4618
POWER XFMR 56 Vct @ 350 mA UL/cUL - Class 3, 115V SPLIT PACK PCB MOUNT / F56-350-C2 RoHS Compliant: Yes

POWER XFMR 56 Vct @ 350 mA UL/cUL - Class 3, 115V SPLIT PACK PCB MOUNT / F56-350-C2 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
F56-350-C2
Transformers - Power Transformers F56-350-C2
PWR XFMR LAMINATED 20VA TH

PWR XFMR LAMINATED 20VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F56-350-C2 237-1513-ND 55X4618 F56-350-C2
Product Name PC Mount Split Pack™ Class 2/3 Power Transformers Power Transformers Power Xfmr 56 Vct @ 350 Ma Ul/cul Class 3, 115V Split Pack Pcb Mount / F56-350-C2 Rohs Compliant Triad Magnetics Transformers - Power Transformers
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 volts 115 volts
Output Voltage 28 volts 28 to 56 volts 28 to 56 volts
Power Rating (VA) 20 VA 20 VA 20 VA
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Flat Pack™ Power Transformers - FP40-1200 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F3-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-150P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-318X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
3 suppliers