Triad Magnetics Power Transformer 24.0Vct@1.0A 115V/230 Pcb Mount/f-374P Rohs Compliant Triad Magnetics F374P

Description
POWER TRANSFORMER 24.0Vct@1.0A 115V/230 PCB MOUNT/F-374P RoHS Compliant: Yes
Description
POWER TRANSFORMER 24.0Vct@1.0A 115V/230 PCB MOUNT/F-374P RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The F-374P Power Transformer is designed for PCB mounting and offers a maximum power output of 24.0 VA. It features dual primary windings that can be configured for either 115V or 230V operation at 50/60 Hz. The secondary provides a center-tapped output of 24.0V at 1.0A, or 12.0V at 2.0A when configured in parallel. Constructed on a single channel nylon bobbin, the materials used are UL recognized and rated for Class B (130¬? C). The transformer has been subjected to 100% hipot testing with an insulation rating of 1500V between primary and secondary windings, ensuring safety and reliability. The dimensions of the transformer are 1.375 inches in height, 1.625 inches in width, and 2.250 inches in length, with a pin length of 0.187 inches. It is RoHS compliant, meeting the requirements of the 2011/65/EU directive as of its manufacturing date in February 2005.

Datasheet Summary
Powered by GS/AI

The F-374P Power Transformer is designed for PCB mounting and offers a maximum power output of 24.0 VA. It features dual primary windings that can be configured for either 115V or 230V operation at 50/60 Hz. The secondary provides a center-tapped output of 24.0V at 1.0A, or 12.0V at 2.0A when configured in parallel. Constructed on a single channel nylon bobbin, the materials used are UL recognized and rated for Class B (130¬? C). The transformer has been subjected to 100% hipot testing with an insulation rating of 1500V between primary and secondary windings, ensuring safety and reliability. The dimensions of the transformer are 1.375 inches in height, 1.625 inches in width, and 2.250 inches in length, with a pin length of 0.187 inches. It is RoHS compliant, meeting the requirements of the 2011/65/EU directive as of its manufacturing date in February 2005.

Suppliers

Company
Product
Description
Supplier Links
Power Transformer 24.0Vct@1.0A 115V/230 Pcb Mount/f-374P Rohs Compliant Triad Magnetics - 94F1953 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer 24.0Vct@1.0A 115V/230 Pcb Mount/f-374P Rohs Compliant Triad Magnetics
94F1953
Power Transformer 24.0Vct@1.0A 115V/230 Pcb Mount/f-374P Rohs Compliant Triad Magnetics 94F1953
POWER TRANSFORMER 24.0Vct@1.0A 115V/230 PCB MOUNT/F-374P RoHS Compliant: Yes

POWER TRANSFORMER 24.0Vct@1.0A 115V/230 PCB MOUNT/F-374P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 94F1953
Product Name Power Transformer 24.0Vct@1.0A 115V/230 Pcb Mount/f-374P Rohs Compliant Triad Magnetics
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F8-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW - No.1601536200354 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details