Triad Magnetics Chassis Mount Quick Pack™ Power Transformers F3-24

Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet
Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick Pack™ Power Transformers - F3-24 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick Pack™ Power Transformers
F3-24
Chassis Mount Quick Pack™ Power Transformers F3-24
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

Supplier's Site
Power Transformers - 237-1674-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1674-ND
Power Transformers 237-1674-ND
PWR XFMR LAMINATED 2.4VA CHAS MT

PWR XFMR LAMINATED 2.4VA CHAS MT

Buy Now Datasheet
Power Transformer, 24V, 0.1A, 2.4Va; Chassis Mount Transformer Type Triad Magnetics - 37B9132 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer, 24V, 0.1A, 2.4Va; Chassis Mount Transformer Type Triad Magnetics
37B9132
Power Transformer, 24V, 0.1A, 2.4Va; Chassis Mount Transformer Type Triad Magnetics 37B9132
POWER TRANSFORMER, 24V, 0.1A, 2.4VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:24V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:100mA RoHS Compliant: No

POWER TRANSFORMER, 24V, 0.1A, 2.4VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:24V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:100mA RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
F3-24
Transformers - Power Transformers F3-24
PWR XFMR LAMINATED 2.4VA CHAS MT

PWR XFMR LAMINATED 2.4VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F3-24 237-1674-ND 37B9132 F3-24
Product Name Chassis Mount Quick Pack™ Power Transformers Power Transformers Power Transformer, 24V, 0.1A, 2.4Va; Chassis Mount Transformer Type Triad Magnetics Transformers - Power Transformers
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts
Power Rating (VA) 2.4 VA 2.4 VA 2.4 VA
Transformer Type Power Transformer Laminated Core
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD4-12 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
5 suppliers
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-365XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-349XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F16-070 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers