The Power Xfmr 60.0Vct@6.0A 115V Chassis Mount with leads is a transformer designed for reliable performance in various applications. It has a maximum power rating of 360.0 VA and operates with a primary voltage of 115V at 50/60 Hz. The secondary output is 60.0V center-tapped at 6.0 Amps, with a typical voltage regulation of 5% from full load to no load. Constructed on a single channel nylon bobbin, the materials used are UL recognized and rated for Class B (130¬? C). The transformer is designed with safety in mind, featuring 100% hipot testing with an insulation rating of 1500V between the primary and secondary windings, as well as between the windings and the core. The temperature rise is typically 35¬8C, with a maximum allowed rise of 45¬8C. The dimensions of the transformer are 5.250 inches in length, 4.375 inches in width, and 4.125 inches in height, with a lead length of 7.0 inches plus an additional inch. Weighing 12.50 lbs, this chassis mount transformer is RoHS compliant, meeting the requirements of the RoHS initiative since February 2005.
POWER XFMR 60.0Vct@6.0A 115V CHASSIS MOUNT w/LEADS RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 94F1964 |
| Product Name | Power Xfmr 60.0Vct@6.0A 115V Chassis Mount W/leads Rohs Compliant Triad Magnetics |