Triad Magnetics Single Secondary Chassis Mount Power Transformers F-7X

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-7X - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-7X
Single Secondary Chassis Mount Power Transformers F-7X
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - F-7X-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
F-7X-ND
Power Transformers F-7X-ND
PWR XFMR LAMINATED 15VA CHAS MT

PWR XFMR LAMINATED 15VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
F-7X
Transformers - Power Transformers F-7X
PWR XFMR LAMINATED 15VA CHAS MT

PWR XFMR LAMINATED 15VA CHAS MT

Supplier's Site
Transformer, Iso, 5V, 15Va; Chassis Mount Transformer Type Triad Magnetics - 51Y4843 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 5V, 15Va; Chassis Mount Transformer Type Triad Magnetics
51Y4843
Transformer, Iso, 5V, 15Va; Chassis Mount Transformer Type Triad Magnetics 51Y4843
TRANSFORMER, ISO, 5V, 15VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:5V; Power Rating:15VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3A; Isolation Voltage:1.5kV RoHS Compliant: Yes

TRANSFORMER, ISO, 5V, 15VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:5V; Power Rating:15VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3A; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Transformers
Product Number F-7X F-7X-ND F-7X 51Y4843
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformers - Power Transformers Transformer, Iso, 5V, 15Va; Chassis Mount Transformer Type Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 5 volts 5 volts 5 volts 5 volts
Secondary Current Rating 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Flat Pack™ Power Transformers - FP30-800 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F20-600 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers
Isolation Power Transformers - N-90MD - Triad Magnetics
Specs
Transformer Type Isolation
Input Voltage 115 volts
Output Voltage 115 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F12-2850 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 6.3 volts
View Details
4 suppliers