Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
PWR XFMR LAMINATED 71VA CHAS MT
TRANSFORMER, 25.2V, 71VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:25.2V; Power Rating:71VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.8A; Isolation Voltage:1.5kVRoHS Compliant: Yes
PWR XFMR LAMINATED 71VA CHAS MT
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | F-56X | 237-2003-ND | 79K6496 | F-56X |
| Product Name | Single Secondary Chassis Mount Power Transformers | Power Transformers | Transformer, 25.2V, 71Va; Chassis Mount Transformer Type Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | |
| Mounting | Chassis | Chassis | Chassis | |
| Input Voltage | 115 volts | 115 volts | 115 volts | |
| Output Voltage | 25.2 volts | 25.2 volts | 25.2 volts | 25.2 volts |
| Secondary Current Rating | 2.8 amps | 2.8 amps | 2.8 amps |