Triad Magnetics Single Secondary Chassis Mount Power Transformers F-45X

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-45X - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-45X
Single Secondary Chassis Mount Power Transformers F-45X
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-1999-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1999-ND
Power Transformers 237-1999-ND
PWR XFMR LAMINATED 24VA CHAS MT

PWR XFMR LAMINATED 24VA CHAS MT

Buy Now Datasheet
Transformer, Iso, 24V, 24Va; Chassis Mount Transformer Type Triad Magnetics - 51Y4842 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 24V, 24Va; Chassis Mount Transformer Type Triad Magnetics
51Y4842
Transformer, Iso, 24V, 24Va; Chassis Mount Transformer Type Triad Magnetics 51Y4842
TRANSFORMER, ISO, 24V, 24VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:24VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:1.5kV RoHS Compliant: Yes

TRANSFORMER, ISO, 24V, 24VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:24VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer;Chassis;Pri:115V;Sec:24VCT;Sec:1A;Lead;60Hz;3-5/16In.In.W;1-15/16In. - 70218158 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:115V;Sec:24VCT;Sec:1A;Lead;60Hz;3-5/16In.In.W;1-15/16In.
70218158
Transformer;Chassis;Pri:115V;Sec:24VCT;Sec:1A;Lead;60Hz;3-5/16In.In.W;1-15/16In. 70218158
Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.

Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.

Supplier's Site
Isolation Transformer - 16104005 - Radwell International
Willingboro, NJ, United States
Isolation Transformer
16104005
Isolation Transformer 16104005
TRANSFORMER, ISO, 24V, 24VA; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:24V; POWER RATING:24VA; FREQUENCY RANGE:60HZ; WINDING TYPE:SINGLE PRIMARY, SINGLE SECONDARY; CURRENT RATING:1A; ISOLATION VOLTAGE:1.5KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, ISO, 24V, 24VA; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:24V; POWER RATING:24VA; FREQUENCY RANGE:60HZ; WINDING TYPE:SINGLE PRIMARY, SINGLE SECONDARY; CURRENT RATING:1A; ISOLATION VOLTAGE:1.5KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Transformers - Power Transformers
F-45X
Transformers - Power Transformers F-45X
PWR XFMR LAMINATED 24VA CHAS MT

PWR XFMR LAMINATED 24VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers Power Transformers Power Transformers
Product Number F-45X 237-1999-ND 51Y4842 70218158 16104005 F-45X
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformer, Iso, 24V, 24Va; Chassis Mount Transformer Type Triad Magnetics Transformer;Chassis;Pri:115V;Sec:24VCT;Sec:1A;Lead;60Hz;3-5/16In.In.W;1-15/16In. Isolation Transformer Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts 115 volts
Output Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Secondary Current Rating 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-253U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Chassis Mount Power Control Transformers - F-399U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F28-040 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F48-125 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 24 volts
View Details
4 suppliers