Triad Magnetics Single Secondary Chassis Mount Power Transformers F-44X

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-44X - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-44X
Single Secondary Chassis Mount Power Transformers F-44X
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-1998-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1998-ND
Power Transformers 237-1998-ND
PWR XFMR LAMINATED 25.2VA CHAS

PWR XFMR LAMINATED 25.2VA CHAS

Buy Now Datasheet
Transformer, 12.6V, 25.2Va; Chassis Mount Transformer Type Triad Magnetics - 76K4983 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 12.6V, 25.2Va; Chassis Mount Transformer Type Triad Magnetics
76K4983
Transformer, 12.6V, 25.2Va; Chassis Mount Transformer Type Triad Magnetics 76K4983
TRANSFORMER, 12.6V, 25.2VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12.6V; Power Rating:25.2VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:1.5kV RoHS Compliant: Yes

TRANSFORMER, 12.6V, 25.2VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12.6V; Power Rating:25.2VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
F-44X
Transformers - Power Transformers F-44X
PWR XFMR LAMINATED 25.2VA CHAS

PWR XFMR LAMINATED 25.2VA CHAS

Supplier's Site
Transformer;Chassis;Pri:115V;Sec:12.6VCT;Sec:2A;Lead;60Hz;3-5/16In.In.W;1-15/16I - 70218157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:115V;Sec:12.6VCT;Sec:2A;Lead;60Hz;3-5/16In.In.W;1-15/16I
70218157
Transformer;Chassis;Pri:115V;Sec:12.6VCT;Sec:2A;Lead;60Hz;3-5/16In.In.W;1-15/16I 70218157
Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.

Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Transformers Power Transformers Power Transformers
Product Number F-44X 237-1998-ND 76K4983 F-44X 70218157
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformer, 12.6V, 25.2Va; Chassis Mount Transformer Type Triad Magnetics Transformers - Power Transformers Transformer;Chassis;Pri:115V;Sec:12.6VCT;Sec:2A;Lead;60Hz;3-5/16In.In.W;1-15/16I
Transformer Type Industrial Control Transformer Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts 115 volts
Output Voltage 12.6 volts 12.6 volts 12.6 volts 12.6 volts 12.6 volts
Secondary Current Rating 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F24-045 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F8-56 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
4 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-162XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-187U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers