Triad Magnetics Single Secondary Chassis Mount Power Transformers F-401U

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-401U - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-401U
Single Secondary Chassis Mount Power Transformers F-401U
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-1994-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1994-ND
Power Transformers 237-1994-ND
PWR XFMR LAMINATED 240VA CHAS MT

PWR XFMR LAMINATED 240VA CHAS MT

Buy Now Datasheet
Transformer, chassis mt, pri:115VAC, sec:24VAC, 10A, leads, 50/60Hz - 70218474 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, chassis mt, pri:115VAC, sec:24VAC, 10A, leads, 50/60Hz
70218474
Transformer, chassis mt, pri:115VAC, sec:24VAC, 10A, leads, 50/60Hz 70218474
Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.

Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.

Supplier's Site
Shenzhen, China
Transformers - Power Transformers
F-401U
Transformers - Power Transformers F-401U
PWR XFMR LAMINATED 240VA CHAS MT

PWR XFMR LAMINATED 240VA CHAS MT

Supplier's Site
Transformer, Iso, 24V, 240Va; Chassis Mount Transformer Type Triad Magnetics - 90B8940 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 24V, 240Va; Chassis Mount Transformer Type Triad Magnetics
90B8940
Transformer, Iso, 24V, 240Va; Chassis Mount Transformer Type Triad Magnetics 90B8940
TRANSFORMER, ISO, 24V, 240VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:240VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes

TRANSFORMER, ISO, 24V, 240VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:240VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Transformers
Product Number F-401U 237-1994-ND 70218474 F-401U 90B8940
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformer, chassis mt, pri:115VAC, sec:24VAC, 10A, leads, 50/60Hz Transformers - Power Transformers Transformer, Iso, 24V, 240Va; Chassis Mount Transformer Type Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts 115 volts
Output Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Secondary Current Rating 10 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Autotransformer Power Transformers - N-150MG - Triad Magnetics
Specs
Transformer Type Autotransformer; Industrial Control Transformer; Isolation
Input Voltage 115 volts
Output Voltage 230 volts
View Details
3 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F10-110-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 5 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD7-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - F6-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
5 suppliers