Triad Magnetics Universal Secondaries Chassis Mount Power Transformer F-361U

Description
Triad chassis mount power transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by primary taps. The secondaries of the Series F-90 transformers may be connected to provide a wide variety of output voltages. The Series F-90 transformers are designed for use with silicon diode rectifiers to supply the DC voltages for transistors in their various applications. They are more intended for use with full wave center tap or bridge rectifiers, but may be used with voltage doubler circuits at one-half of the rated current. less
Request a Quote Datasheet
Description
Triad chassis mount power transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by primary taps. The secondaries of the Series F-90 transformers may be connected to provide a wide variety of output voltages. The Series F-90 transformers are designed for use with silicon diode rectifiers to supply the DC voltages for transistors in their various applications. They are more intended for use with full wave center tap or bridge rectifiers, but may be used with voltage doubler circuits at one-half of the rated current. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Secondaries Chassis Mount Power Transformer - F-361U - Triad Magnetics
Perris, California, United States
Universal Secondaries Chassis Mount Power Transformer
F-361U
Universal Secondaries Chassis Mount Power Transformer F-361U
Triad chassis mount power transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by primary taps. The secondaries of the Series F-90 transformers may be connected to provide a wide variety of output voltages. The Series F-90 transformers are designed for use with silicon diode rectifiers to supply the DC voltages for transistors in their various applications. They are more intended for use with full wave center tap or bridge rectifiers, but may be used with voltage doubler circuits at one-half of the rated current. less

Triad chassis mount power transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by primary taps. The secondaries of the Series F-90 transformers may be connected to provide a wide variety of output voltages. The Series F-90 transformers are designed for use with silicon diode rectifiers to supply the DC voltages for transistors in their various applications. They are more intended for use with full wave center tap or bridge rectifiers, but may be used with voltage doubler circuits at one-half of the rated current. less

Supplier's Site
Power Transformers - 237-1983-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1983-ND
Power Transformers 237-1983-ND
PWR XFMR LAMINATED 108VA CHAS MT

PWR XFMR LAMINATED 108VA CHAS MT

Buy Now Datasheet
Power Xfmr 24.0/27.0/30.0/33.0/36.0V@3.0A 115/230V Chassis Mount W/leads Rohs Compliant Triad Magnetics - 97B2611 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 24.0/27.0/30.0/33.0/36.0V@3.0A 115/230V Chassis Mount W/leads Rohs Compliant Triad Magnetics
97B2611
Power Xfmr 24.0/27.0/30.0/33.0/36.0V@3.0A 115/230V Chassis Mount W/leads Rohs Compliant Triad Magnetics 97B2611
POWER XFMR 24.0/27.0/30.0/33.0/ 36.0V@3.0A 115/230V CHASSIS MOUNT w/LEADS RoHS Compliant: Yes

POWER XFMR 24.0/27.0/30.0/33.0/36.0V@3.0A 115/230V CHASSIS MOUNT w/LEADS RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
F-361U
Transformers - Power Transformers F-361U
PWR XFMR LAMINATED 108VA CHAS MT

PWR XFMR LAMINATED 108VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-361U 237-1983-ND 97B2611 F-361U
Product Name Universal Secondaries Chassis Mount Power Transformer Power Transformers Power Xfmr 24.0/27.0/30.0/33.0/36.0V@3.0A 115/230V Chassis Mount W/leads Rohs Compliant Triad Magnetics Transformers - Power Transformers
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts
Output Type AC
Transformer Type Power Transformer Laminated Core
Construction Laminate Laminate
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F8-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
4 suppliers
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-374P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
3 suppliers
Single Secondary Chassis Mount Power Transformers - F-29U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F56-045 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 28 volts
View Details
4 suppliers