Triad Magnetics Single Secondary Chassis Mount Power Transformers F-22A

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-22A - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-22A
Single Secondary Chassis Mount Power Transformers F-22A
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-1943-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1943-ND
Power Transformers 237-1943-ND
PWR XFMR LAMINATED 126VA CHAS MT

PWR XFMR LAMINATED 126VA CHAS MT

Buy Now Datasheet
Transformer;Chassis;Pri:115V;Sec:6.3VCT;Sec:20A;Lead;50/60Hz;3-9/32In.In.W;3-7/8 - 70218458 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:115V;Sec:6.3VCT;Sec:20A;Lead;50/60Hz;3-9/32In.In.W;3-7/8
70218458
Transformer;Chassis;Pri:115V;Sec:6.3VCT;Sec:20A;Lead;50/60Hz;3-9/32In.In.W;3-7/8 70218458
Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.

Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.

Supplier's Site
Shenzhen, China
Transformers - Power Transformers
F-22A
Transformers - Power Transformers F-22A
PWR XFMR LAMINATED 126VA CHAS MT

PWR XFMR LAMINATED 126VA CHAS MT

Supplier's Site
Power Transformer; Chassis Mount Transformer Type Triad Magnetics - 18M9089 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Triad Magnetics
18M9089
Power Transformer; Chassis Mount Transformer Type Triad Magnetics 18M9089
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:6.3V; Power Rating:126VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:20A; Isolation Voltage:1.5kV RoHS Compliant: Yes

POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:6.3V; Power Rating:126VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:20A; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-22A 237-1943-ND 70218458 F-22A 18M9089
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformer;Chassis;Pri:115V;Sec:6.3VCT;Sec:20A;Lead;50/60Hz;3-9/32In.In.W;3-7/8 Transformers - Power Transformers Power Transformer; Chassis Mount Transformer Type Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Impedance Matching Transformer; Isolation Laminated Core Isolation
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts 115 volts
Output Voltage 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Secondary Current Rating 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F10-110 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 5 volts
View Details
3 suppliers
Single Secondary Chassis Mount Power Transformers - F-216X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD5-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
PC Mount Flat Pack™ Power Transformers - FP30-85 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers