Triad Magnetics Single Secondary Chassis Mount Power Transformers F-192X

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-192X - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-192X
Single Secondary Chassis Mount Power Transformers F-192X
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-1926-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1926-ND
Power Transformers 237-1926-ND
PWR XFMR LAMINATED 48VA CHAS MT

PWR XFMR LAMINATED 48VA CHAS MT

Buy Now Datasheet
Transformer, Iso, 24V, 48Va; Chassis Mount Transformer Type Triad Magnetics - 51Y4831 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 24V, 48Va; Chassis Mount Transformer Type Triad Magnetics
51Y4831
Transformer, Iso, 24V, 48Va; Chassis Mount Transformer Type Triad Magnetics 51Y4831
TRANSFORMER, ISO, 24V, 48VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:1.5kV RoHS Compliant: Yes

TRANSFORMER, ISO, 24V, 48VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Transformers - Power Transformers
F-192X
Transformers - Power Transformers F-192X
PWR XFMR LAMINATED 48VA CHAS MT

PWR XFMR LAMINATED 48VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers
Product Number F-192X 237-1926-ND 51Y4831 F-192X
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformer, Iso, 24V, 48Va; Chassis Mount Transformer Type Triad Magnetics Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 24 volts 24 volts 24 volts 24 volts
Secondary Current Rating 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-28U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F56-650-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 28 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F24-800-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F20-300-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers