Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.
PWR XFMR LAMINATED 4.5VA CHAS MT
Triad Magnetics' power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid-state power supply designs. These transformers can satisfy power as well as control and instrumentation applications.
ISOLATION TRANSFORMER; PCB Transformer Type:Bobbin; Secondary Voltages:2 x 15V; Power Rating:4.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:300mA; Isolation Voltage:1.5kV RoHS Compliant: Yes
PWR XFMR LAMINATED 4.5VA CHAS MT
| Triad Magnetics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | F-143XP | 237-1913-ND | 70218166 | 02F466 | F-143XP |
| Product Name | Single Primary Dual Secondaries PC Mount Power Transformer | Power Transformers | Transformer;4.5VA;Sec:Ser 0.150A, Par 0.300A;Pri:115V;Sec:Ser 30VCT, Par 15V;PC | Isolation Transformer; Pcb Transformer Type Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | |
| Mounting | PCB/SMD | Chassis | Chassis | ||
| Input Voltage | 115 volts | 115 volts | 115 volts | 115 volts | |
| Output Voltage | 15 volts | 15 to 30 volts | 15 to 30 volts | 15 volts | 15 to 30 volts |
| Power Rating (VA) | 4.5 VA | 4.5 VA | 4.5 VA | 4.5 VA |