Triad Magnetics CST206/CST306 Series High Frequency Current Sense Transformers CST306-1A

Description
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.
Request a Quote Datasheet
Description
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CST206/CST306 Series High Frequency Current Sense Transformers - CST306-1A - Triad Magnetics
Perris, California, United States
CST206/CST306 Series High Frequency Current Sense Transformers
CST306-1A
CST206/CST306 Series High Frequency Current Sense Transformers CST306-1A
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.

Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor.
These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.

Supplier's Site
Transformers - Current Sense Transformers - 1341421-CST306-1A - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1341421-CST306-1A
Transformers - Current Sense Transformers 1341421-CST306-1A
Win Source Part Number: 1341421-CST306-1A Category: Transformers - Current Sense Transformers Series: CST Type: Non-Invasive (Solid Core) Termination Style: PC Pin Package: Bulk Size / Dimension: 0.690" L x 0.385" W (17.53mm x 9.78mm) Inductance: 3.5 mH Height - Seated (Max): 0.915" (23.24mm) Standard Package: 1 Frequency Range: 20kHz ~ 200kHz Mounting Type: Through Hole DC Resistance (DCR): 340mOhm Max ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Current Rating (Amps): 35 A ET (Volt-Time): 500VµS REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Triad Magnetics

Win Source Part Number: 1341421-CST306-1A
Category: Transformers - Current Sense Transformers
Series: CST
Type: Non-Invasive (Solid Core)
Termination Style: PC Pin
Package: Bulk
Size / Dimension: 0.690" L x 0.385" W (17.53mm x 9.78mm)
Inductance: 3.5 mH
Height - Seated (Max): 0.915" (23.24mm)
Standard Package: 1
Frequency Range: 20kHz ~ 200kHz
Mounting Type: Through Hole
DC Resistance (DCR): 340mOhm Max
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Current Rating (Amps): 35 A
ET (Volt-Time): 500VµS
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Triad Magnetics

Buy Now Datasheet
Current Sense Transformers - 237-1104-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-1104-ND
Current Sense Transformers 237-1104-ND
35A Current Sense Transformer 20kHz ~ 200kHz 340mOhm Max 3.5mH Through Hole

35A Current Sense Transformer 20kHz ~ 200kHz 340mOhm Max 3.5mH Through Hole

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
CST306-1A
Transformers - Current Sense Transformers CST306-1A
CURR SENSE XFMR 35A T/H

CURR SENSE XFMR 35A T/H

Supplier's Site
Current Sense Transformer; Turns Ratio Triad Magnetics - 89M4946 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Transformer; Turns Ratio Triad Magnetics
89M4946
Current Sense Transformer; Turns Ratio Triad Magnetics 89M4946
CURRENT SENSE TRANSFORMER; Turns Ratio:1:50; Inductance:3.5mH; Primary Current:35A; ET Constant:500Vµs; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:0.34ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

CURRENT SENSE TRANSFORMER; Turns Ratio:1:50; Inductance:3.5mH; Primary Current:35A; ET Constant:500Vµs; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:0.34ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number CST306-1A 1341421-CST306-1A 237-1104-ND CST306-1A 89M4946
Product Name CST206/CST306 Series High Frequency Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformer; Turns Ratio Triad Magnetics
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD6-36 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
50 Ohm Primary DC Resistance J Series Audio Transformer - A-11J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD4-28 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Wall Plug-Ins - Switch Mode Power Supplies - WSU150-1600-13 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Switch Mode Transformers
Operating Frequency 50 to 60 Hz
View Details