Triad Magnetics CSE5 Series High Frequency Current Sense Transformers CSE5-101001

Description
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.
Request a Quote Datasheet
Description
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSE5 Series High Frequency Current Sense Transformers - CSE5-101001 - Triad Magnetics
Perris, California, United States
CSE5 Series High Frequency Current Sense Transformers
CSE5-101001
CSE5 Series High Frequency Current Sense Transformers CSE5-101001
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.

Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.

Supplier's Site
Current Sense Transformers - 237-2091-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-2091-2-ND
Current Sense Transformers 237-2091-2-ND
10A 1:100 Current Sense Transformer 250kHz Min 5.5Ohm Secondary 2mH Surface Mount

10A 1:100 Current Sense Transformer 250kHz Min 5.5Ohm Secondary 2mH Surface Mount

Buy Now Datasheet
Transformers - Current Sense Transformers - 1106825-CSE5-101001 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1106825-CSE5-101001
Transformers - Current Sense Transformers 1106825-CSE5-101001
Win Source Part Number: 1106825-CSE5-101001 Category: Transformers>Current Sense Transformers Type: Invasive Termination Style: Gull Wing Package: Tape & Reel Inductance: 2 mH Height - Seated (Max): 0.210" (5.33mm) Standard Package: 750 Mounting: SMD (SMT) Frequency Range: 250kHz Min DC Resistance (DCR): 5.5Ohm Secondary Dimension: 0.272" L x 0.303" W (6.90mm x 7.70mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Current Rating (Amps): 10 A REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Triad Magnetics Other Names: 237-2091-6,CSE5-1010 01-REEL,237-2091-1,2 37-2091-2,237-2091,2 37-2091-ND

Win Source Part Number: 1106825-CSE5-101001
Category: Transformers>Current Sense Transformers
Type: Invasive
Termination Style: Gull Wing
Package: Tape & Reel
Inductance: 2 mH
Height - Seated (Max): 0.210" (5.33mm)
Standard Package: 750
Mounting: SMD (SMT)
Frequency Range: 250kHz Min
DC Resistance (DCR): 5.5Ohm Secondary
Dimension: 0.272" L x 0.303" W (6.90mm x 7.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
Current Rating (Amps): 10 A
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Triad Magnetics
Other Names: 237-2091-6,CSE5-101001-REEL,237-2091-1,237-2091-2,237-2091,237-2091-ND

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
CSE5-101001
Transformers - Current Sense Transformers CSE5-101001
CURR SENSE XFMR 1:100 10A SMD

CURR SENSE XFMR 1:100 10A SMD

Supplier's Site
Current Transformer; Turns Ratio Triad Magnetics - 89M4935 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Turns Ratio Triad Magnetics
89M4935
Current Transformer; Turns Ratio Triad Magnetics 89M4935
CURRENT TRANSFORMER; Turns Ratio:1:100; Inductance:2mH; Primary Current:10A; ET Constant:54Vµs; Frequency Range:250kHz; DC Resistance Secondary:5.5ohm; DC Resistance Primary:-; Transformer Mounting:Surface Mount; Frequency Min:250kHzRoHS Compliant: Yes

CURRENT TRANSFORMER; Turns Ratio:1:100; Inductance:2mH; Primary Current:10A; ET Constant:54Vµs; Frequency Range:250kHz; DC Resistance Secondary:5.5ohm; DC Resistance Primary:-; Transformer Mounting:Surface Mount; Frequency Min:250kHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number CSE5-101001 237-2091-2-ND 1106825-CSE5-101001 CSE5-101001 89M4935
Product Name CSE5 Series High Frequency Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers Transformers - Current Sense Transformers Current Transformer; Turns Ratio Triad Magnetics
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F10-3600 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F120-160 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F48-750-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Miniature Impedance Matching Transformers - Red Spec - SP-21 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
Standards RoHS; MIL-STD; Mil-T-27E
View Details
6 suppliers