Triad Magnetics CSE5 Series High Frequency Current Sense Transformers CSE5-100501

Description
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.
Request a Quote Datasheet
Description
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSE5 Series High Frequency Current Sense Transformers - CSE5-100501 - Triad Magnetics
Perris, California, United States
CSE5 Series High Frequency Current Sense Transformers
CSE5-100501
CSE5 Series High Frequency Current Sense Transformers CSE5-100501
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.

Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.

Supplier's Site
Current Sense Transformers - 237-2088-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-2088-2-ND
Current Sense Transformers 237-2088-2-ND
10A 1:50 Current Sense Transformer 250kHz Min 1.5Ohm Secondary 500µH Surface Mount

10A 1:50 Current Sense Transformer 250kHz Min 1.5Ohm Secondary 500µH Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
CSE5-100501
Transformers - Current Sense Transformers CSE5-100501
CURR SENSE XFMR 1:50 10A SMD

CURR SENSE XFMR 1:50 10A SMD

Supplier's Site
Current Transformer; Turns Ratio Triad Magnetics - 89M4934 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Turns Ratio Triad Magnetics
89M4934
Current Transformer; Turns Ratio Triad Magnetics 89M4934
CURRENT TRANSFORMER; Turns Ratio:1:50; Inductance:500µH; Primary Current:10A; ET Constant:27Vµs; Frequency Range:250kHz; DC Resistance Secondary:1.5ohm; DC Resistance Primary:-; Transformer Mounting:Surface Mount; Input Current:10A RoHS Compliant: Yes

CURRENT TRANSFORMER; Turns Ratio:1:50; Inductance:500µH; Primary Current:10A; ET Constant:27Vµs; Frequency Range:250kHz; DC Resistance Secondary:1.5ohm; DC Resistance Primary:-; Transformer Mounting:Surface Mount; Input Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number CSE5-100501 237-2088-2-ND CSE5-100501 89M4934
Product Name CSE5 Series High Frequency Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers Current Transformer; Turns Ratio Triad Magnetics
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Flat Pack™ Power Transformers - FP230-10 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-2250-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers