Triad Magnetics 1723 Ohm Primary DC Resistance J Series Audio Transformer A-68J

Description
The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.
Request a Quote Datasheet
Description
The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1723 Ohm Primary DC Resistance J Series Audio Transformer - A-68J - Triad Magnetics
Perris, California, United States
1723 Ohm Primary DC Resistance J Series Audio Transformer
A-68J
1723 Ohm Primary DC Resistance J Series Audio Transformer A-68J
The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.

The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.

Supplier's Site
Audio Transformers - 237-A-68J-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
237-A-68J-ND
Audio Transformers 237-A-68J-ND
XFMR 15K / 600 150/150 CHAS MNT

XFMR 15K / 600 150/150 CHAS MNT

Buy Now Datasheet
Impedance Match Audio Xfmr 15Kct? Triad Magnetics - 04AK4652 - Newark, An Avnet Company
Chicago, IL, United States
Impedance Match Audio Xfmr 15Kct? Triad Magnetics
04AK4652
Impedance Match Audio Xfmr 15Kct? Triad Magnetics 04AK4652
IMPEDANCE MATCH AUDIO XFMR 15KCT? :600CT/150? (5.0:3) 100MW 4MA ROHS COMPLIANT: YES

IMPEDANCE MATCH AUDIO XFMR 15KCT? :600CT/150? (5.0:3) 100MW 4MA ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Transformers - Audio Transformers
A-68J
Transformers - Audio Transformers A-68J
IMPEDANCE MATCH AUDIO XFMR 15KC

IMPEDANCE MATCH AUDIO XFMR 15KC

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number A-68J 237-A-68J-ND 04AK4652 A-68J
Product Name 1723 Ohm Primary DC Resistance J Series Audio Transformer Audio Transformers Impedance Match Audio Xfmr 15Kct? Triad Magnetics Transformers - Audio Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F36-170 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Power Transformers - 237-1543-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
2 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD4-24 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
PC Mount Split Pack™ Power Transformers - F24-250 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers