TYPE R -- METRIC COMBINED DRILL & COUNTERSINK
KEO Cutters
Metric Combined Drill & Countersink
Type R
Suppliers
Metric Combined Drill & Countersink
Type R
Supplier's Site
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Number
|
Type R |
|
Product Name
|
Metric Combined Drill & Countersink |
|
Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
Shank Diameter
0.236 inch (6.0 mm)
OAL
1.97 inch (50 mm)
View Details
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°; 120°
Body Diameter
0.125 to 3.000 inch (3.2 to 76.2 mm)
View Details
Units
Fractional
Standard Angle
60°
Body Diameter
0.125 to 1.000 inch (3.2 to 25.4 mm)
View Details