SINGLE FLUTE COUNTERSINK SET
KEO Cutters
Single Flute Countersink Set
Suppliers
Single Flute Countersink Set
Supplier's Site
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Name
|
Single Flute Countersink Set |
|
Units
|
Fractional
|
|
Standard Angle
|
60°; 82°; 90°; 100°; 110°; 120°
|
|
Body Diameter
|
0.250 to 1.000 inch (6.3 to 25.4 mm)
|
|
Shank Diameter
|
0.250 to 0.500 inch (6.3 to 12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
Shank Diameter
0.236 inch (6.0 mm)
OAL
1.97 inch (50 mm)
View Details
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°; 120°
Body Diameter
0.125 to 1.250 inch (3.2 to 31.7 mm)
View Details
Units
Fractional
Standard Angle
60°
Body Diameter
0.375 to 0.500 inch (9.5 to 12.7 mm)
View Details
Superior Tool Service, Inc.
Units
Fractional
Standard Angle
130°
Body Diameter
0.500 inch (12.7 mm)
View Details