3-FLUTE CENTER REAMER SET
KEO Cutters
3-Flute Center Reamer Set
Suppliers
3-Flute Center Reamer Set
Supplier's Site
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Name
|
3-Flute Center Reamer Set |
|
Units
|
Fractional
|
|
Standard Angle
|
60°; 82°; 90°; 100°; 110°; 120°
|
|
Body Diameter
|
0.250 to 1.000 inch (6.3 to 25.4 mm)
|
|
Shank Diameter
|
0.250 to 0.500 inch (6.3 to 12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
Shank Diameter
0.236 inch (6.0 mm)
OAL
1.97 inch (50 mm)
View Details
Units
Fractional
Body Diameter
0.125 to 1.250 inch (3.2 to 31.7 mm)
Shank Diameter
0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details
Superior Tool Service, Inc.
Units
Fractional
Standard Angle
90°
Body Diameter
0.625 inch (15.9 mm)
View Details
Units
Fractional
Standard Angle
60° (optional feature); 82° (optional feature); 90° (optional feature)
Body Diameter
1.250 to 2.000 inch (31.7 to 50.8 mm)
View Details