RADIUS TYPE -- COMBINED DRILL & COUNTERSINK
KEO Cutters
Combined Drill & Countersink
Radius Type
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Number
|
Radius Type |
|
Product Name
|
Combined Drill & Countersink |
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
Shank Diameter
0.126 inch (3.2 mm)
Flutes
1
View Details
Cutting Edge Technologies, Inc.
Units
Fractional
Standard Angle
60°
Body Diameter
0.047 inch (1.2 mm)
View Details
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°; 110°; 120°
Body Diameter
0.125 to 1.250 inch (3.2 to 31.7 mm)
View Details
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°; 110°; 120°
Body Diameter
0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details