ZERO FLUTE COUNTERSINK SET
KEO Cutters
ZErO Flute Countersink Set
Suppliers
ZErO Flute Countersink Set
Supplier's Site
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Name
|
ZErO Flute Countersink Set |
|
Units
|
Fractional
|
|
Standard Angle
|
60°; 82°; 90°; 100°
|
|
Body Diameter
|
0.312 to 1.000 inch (7.9 to 25.4 mm)
|
|
Shank Diameter
|
0.250 to 0.375 inch (6.3 to 9.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
OAL
1.57 inch (40 mm)
Flutes
3
View Details
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°; 110°; 120°
Body Diameter
0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°; 110°; 120°
Body Diameter
0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details
Superior Tool Service, Inc.
Units
Fractional
Standard Angle
130°
Body Diameter
0.500 inch (12.7 mm)
View Details