MD-295 -- RIGHT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Right-Hand Cobalt Micro-Drill
MD-295
Description
Diameter (metric):
2.95mm
Flute Length (metric):
18.00mm
Number of Flutes:
2
Overall Length (metric):
40mm
Shank Diameter (metric):
3.00mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
2.95mm
Flute Length (metric):
18.00mm
Number of Flutes:
2
Overall Length (metric):
40mm
Shank Diameter (metric):
3.00mm
Type:
Drill
Suppliers
Right-Hand Cobalt Micro-Drill
MD-295
Diameter (metric):
2.95mm
Flute Length (metric):
18.00mm
Number of Flutes:
2
Overall Length (metric):
40mm
Shank Diameter (metric):
3.00mm
Type:
Drill
| Diameter (metric): | 2.95mm |
| Flute Length (metric): | 18.00mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 40mm |
| Shank Diameter (metric): | 3.00mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
MD-295 |
|
Product Name
|
Right-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
1.375 inch (34.9 mm)
Material
Carbide
View Details
Diameter
0.551 inch (14.0 mm)
Material
Aluminium
Flutes / Edges
1
View Details
Product
Drill
Units
Fractional
Drill Type
Twist; Hole Saw
View Details
Product
Drill Set
Units
Metric
Drill Type
Jobber
View Details