MD-230 -- RIGHT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Right-Hand Cobalt Micro-Drill
MD-230
Description
Diameter (metric):
2.3mm
Flute Length (metric):
14.00mm
Number of Flutes:
2
Overall Length (metric):
35mm
Shank Diameter (metric):
2.50mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
2.3mm
Flute Length (metric):
14.00mm
Number of Flutes:
2
Overall Length (metric):
35mm
Shank Diameter (metric):
2.50mm
Type:
Drill
Suppliers
Right-Hand Cobalt Micro-Drill
MD-230
Diameter (metric):
2.3mm
Flute Length (metric):
14.00mm
Number of Flutes:
2
Overall Length (metric):
35mm
Shank Diameter (metric):
2.50mm
Type:
Drill
| Diameter (metric): | 2.3mm |
| Flute Length (metric): | 14.00mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 35mm |
| Shank Diameter (metric): | 2.50mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
MD-230 |
|
Product Name
|
Right-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
2.875 inch (73.0 mm)
Material
Bi-Metal
View Details
Drill Type
Hole Saw
Diameter
4.488 inch (114.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Cutting Edge Technologies, Inc.
Product
Drill
Units
Metric
Drill Type
Twist; Microdrill
View Details
Ebinger Manufacturing Corp.
Product
Drill Set
Angle
118 degrees
Material
High Speed Steel
View Details