MD-225 -- RIGHT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Right-Hand Cobalt Micro-Drill
MD-225
Description
Diameter (metric):
2.25mm
Flute Length (metric):
14.00mm
Number of Flutes:
2
Overall Length (metric):
35mm
Shank Diameter (metric):
2.50mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
2.25mm
Flute Length (metric):
14.00mm
Number of Flutes:
2
Overall Length (metric):
35mm
Shank Diameter (metric):
2.50mm
Type:
Drill
Suppliers
Right-Hand Cobalt Micro-Drill
MD-225
Diameter (metric):
2.25mm
Flute Length (metric):
14.00mm
Number of Flutes:
2
Overall Length (metric):
35mm
Shank Diameter (metric):
2.50mm
Type:
Drill
| Diameter (metric): | 2.25mm |
| Flute Length (metric): | 14.00mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 35mm |
| Shank Diameter (metric): | 2.50mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
MD-225 |
|
Product Name
|
Right-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
1.024 inch (26.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Drill Type
Core Drill
Diameter
2.375 inch (60.3 mm)
Material
Carbide
View Details
Product
Drill
Units
Fractional
Designation
31/32
View Details
Product
Drill
Units
Fractional; Metric (optional feature)
Drill Type
Twist
View Details