MD-220 -- RIGHT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Right-Hand Cobalt Micro-Drill
MD-220
Description
Diameter (metric):
2.2mm
Flute Length (metric):
14.00mm
Number of Flutes:
2
Overall Length (metric):
35mm
Shank Diameter (metric):
2.50mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
2.2mm
Flute Length (metric):
14.00mm
Number of Flutes:
2
Overall Length (metric):
35mm
Shank Diameter (metric):
2.50mm
Type:
Drill
Suppliers
Right-Hand Cobalt Micro-Drill
MD-220
Diameter (metric):
2.2mm
Flute Length (metric):
14.00mm
Number of Flutes:
2
Overall Length (metric):
35mm
Shank Diameter (metric):
2.50mm
Type:
Drill
| Diameter (metric): | 2.2mm |
| Flute Length (metric): | 14.00mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 35mm |
| Shank Diameter (metric): | 2.50mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
MD-220 |
|
Product Name
|
Right-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
1.375 inch (34.9 mm)
Material
Bi-Metal
View Details
Diameter
0.252 inch (6.4 mm)
OAL
3.98 inch (101 mm)
Material
High Speed Steel; Hss
View Details
Cutting Edge Technologies, Inc.
Product
Drill
Units
Metric
Drill Type
Twist; Microdrill
View Details
Ebinger Manufacturing Corp.
Product
Drill
Drill Type
Twist; Jobber
Cutting Application
Plastic; Steel; Wood
View Details