LHMD-079 -- LEFT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Left-Hand Cobalt Micro-Drill
LHMD-079
Description
Diameter (metric):
0.79mm
Flute Length (metric):
5.00mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
0.79mm
Flute Length (metric):
5.00mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
Suppliers
Diameter (metric):
0.79mm
Flute Length (metric):
5.00mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
| Diameter (metric): | 0.79mm |
| Flute Length (metric): | 5.00mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 25mm |
| Shank Diameter (metric): | 1.50mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
LHMD-079 |
|
Product Name
|
Left-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
LeftHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.236 inch (6.0 mm)
OAL
3.66 inch (93 mm)
Material
High Speed Steel; Hss
View Details
Drill Type
Core Drill
Diameter
1.125 inch (28.6 mm)
Material
Carbide
View Details
Universal Cutting Tools, Inc.
Product
Drill
Units
Fractional
Drill Type
Jobber
View Details
DEWALT Industrial Tool Co.
Product
Drill
Drill Type
Jobber
Cutting Application
General Purpose
View Details