MD-180 -- RIGHT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Right-Hand Cobalt Micro-Drill
MD-180
Description
Diameter (metric):
1.8mm
Flute Length (metric):
9.50mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
2.00mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
1.8mm
Flute Length (metric):
9.50mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
2.00mm
Type:
Drill
Suppliers
Right-Hand Cobalt Micro-Drill
MD-180
Diameter (metric):
1.8mm
Flute Length (metric):
9.50mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
2.00mm
Type:
Drill
| Diameter (metric): | 1.8mm |
| Flute Length (metric): | 9.50mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 25mm |
| Shank Diameter (metric): | 2.00mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
MD-180 |
|
Product Name
|
Right-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
1.125 inch (28.6 mm)
Material
Carbide
View Details
Diameter
0.197 inch (5.0 mm)
OAL
3.35 inch (85 mm)
Material
Carbide; Carbide tipped
View Details
Superior Tool Service, Inc.
Product
Drill
Units
Wire Gauge
Drill Type
Twist
View Details
Product
Drill
Units
Fractional
Diameter
0.750 inch (19.0 mm)
View Details